Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | - |
---|---|
Supply Voltage Min | 4.3V |
Supply Voltage Max | 5.5V |
IC Package Type | HTSSOP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
No. of Outputs | 2Outputs |
Operating Temperature Range | -40°C to +100°C |
Output Current | 3A |
Output Current Max | 3A |
Primary Input Voltage | 3.3V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | DDR Termination |
IC, TERMINATION REG, DDR-SDRAM | Farnell |
Regulator IC 20-Pin HTSSOP-B T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a BD3532EFV-E2?
Additional datasheets, footprints and schematics for BD3532EFV-E2 are listed on our Part Details page. You can also find images and similar parts to BD3532EFV-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD3532EFV-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD3532EFV-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD3532EFV-E2 fall under?
The BD3532EFV-E2 is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to BD3532EFV-E2 when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD3532EFV-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD3532EFV-E2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD3532EFV-E2 have stock available?
Authorised distributors including Farnell and Avnet Silica have stock available or on a lead time for BD3532EFV-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD3532EFV-E2 often in real-time on the comparison pages.
What if I can't find stock of BD3532EFV-E2?
You can fill out our help required form which you can use to request a quote for BD3532EFV-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.