Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.30
|
No stock
|
Buy Now | |
CoreStaff
from US$3.98
|
1,709
in stock
|
Buy Now | |
Chip One Stop
from US$6.58
|
82
in stock
|
Buy Now | |
Newark Electronics
from US$5.92
|
-
|
Buy Now | |
Future Electronics
from US$5.75
|
-
|
Buy Now | |
Avnet America
from US$5.34
|
-
|
Buy Now | |
element14
from US$6.78
|
-
|
Buy Now |
AEC-Q100 Qualified |
Advanced switch circuit can reduce the switching pop noise during volume attenuation |
Built-in 6ch independent volume circuit available with changing by 1dB/Step |
Built-in DIFF amplifier inputs, ideal for external input |
Built-in volume circuit for mixing external signal available with changing by 1dB/Step |
Package is SSOP-A24. Putting input-terminals together and output-terminals together can make PCB layout easier and can makes area of PCB smaller. |
It is possible to control by 3.3V for I²C-BUS Controller |
Data Sheet |
---|
BD34602FS-M Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Sound Processor, 6 Ch, -40 To 85Deg C Rohs Compliant: Yes |Rohm BD34602FS-ME2 | Newark Electronics |
Audio Amplifiers 6 CH INDEPENDENT VOLUME SYSTEM | Future Electronics |
ROHBD34602FS-ME2 | Avnet America |
SOUND PROCESSOR, 6 CH, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a BD34602FS-ME2?
Additional datasheets, footprints and schematics for BD34602FS-ME2 are listed on our Part Details page. You can also find images and similar parts to BD34602FS-ME2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD34602FS-ME2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD34602FS-ME2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD34602FS-ME2 fall under?
The BD34602FS-ME2 is listed under Semiconductors - ICs > Audio Control & Processing.
Can I view similar or alternative parts?
You can view similar parts to BD34602FS-ME2 when available in the Audio Control & Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD34602FS-ME2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD34602FS-ME2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD34602FS-ME2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for BD34602FS-ME2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD34602FS-ME2 often in real-time on the comparison pages.
What if I can't find stock of BD34602FS-ME2?
You can fill out our help required form which you can use to request a quote for BD34602FS-ME2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.