Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
IC Function | Automotive Switch Monitor |
---|---|
Supply Voltage Min | 3.9V |
Supply Voltage Max | 40V |
IC Package Type | VQFN |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
RoHS Compliant | Yes |
Switch Monitor Lsi, -40 To 125Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a BD3375MUV-ME2?
Additional datasheets, footprints and schematics for BD3375MUV-ME2 are listed on our Part Details page. You can also find images and similar parts to BD3375MUV-ME2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD3375MUV-ME2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD3375MUV-ME2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD3375MUV-ME2 fall under?
The BD3375MUV-ME2 is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to BD3375MUV-ME2 when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD3375MUV-ME2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD3375MUV-ME2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BD3375MUV-ME2 have stock available?
Authorised distributors including CoreStaff, Farnell and Newark Electronics have stock available or on a lead time for BD3375MUV-ME2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD3375MUV-ME2 often in real-time on the comparison pages.
What if I can't find stock of BD3375MUV-ME2?
You can fill out our help required form which you can use to request a quote for BD3375MUV-ME2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.