Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.33
Maximum current: 500mA |
Output voltage accuracy: ±1% |
Ultra-low saturation voltage with PMOS output: 0.12V typ. (Io=200mA) |
Breakdown Voltage(Max.)[V] | 7 |
---|---|
ch | 1 |
Vin(Min.)[V] | 2.3 |
Vin(Max.)[V] | 5.5 |
Vout (Typ.) [V] | 3 |
Vout Precision | ±1.0 |
Iout(Max.)[A] | 0.5 |
Circuit Current[mA] | 0.35 |
Shutdown Function | Yes |
Thermal Shut-down | Yes |
Over Current Protection | Yes |
Over Voltage Protection | No |
Discharge Function | No |
Soft Start | No |
I/O Voltage Difference (Typ.)[V] | 0.12(Io=0.2A) |
Ripple Rejection [dB] | 50 |
Load Regulation[mV] | 25(0 to 500mA) |
Input Capacitor[µF] | 1 |
Output Capacitor[µF] | 1 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 105 |
Package Size | 5x6.2 (t=1.71) |
Data Sheet |
---|
BD30KA5WF Data Sheet |
Application Note |
---|
BDxxKA5 Series Dropout Voltage |
BDxxKA5 Series Application Information |
BDxxKA5 Series PCB Layout |
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Fixed Ldo Voltage Regulator, 2.3V To 5.5V, 200Mv Dropout, 3Vout, 500Maout, Soic-8 Rohs Compliant: Yes |Rohm BD30KA5WF-E2 | Newark Electronics |
LDO Regulator Pos 3V 0.5A 8-Pin SOP T/R | Avnet America |
LDO, FIXED, 3V, 0.5A, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a BD30KA5WF-E2?
Additional datasheets, footprints and schematics for BD30KA5WF-E2 are listed on our Part Details page. You can also find images and similar parts to BD30KA5WF-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD30KA5WF-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD30KA5WF-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD30KA5WF-E2 fall under?
The BD30KA5WF-E2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to BD30KA5WF-E2 when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD30KA5WF-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD30KA5WF-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD30KA5WF-E2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BD30KA5WF-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD30KA5WF-E2 often in real-time on the comparison pages.
What if I can't find stock of BD30KA5WF-E2?
You can fill out our help required form which you can use to request a quote for BD30KA5WF-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.