Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.47
|
60
in stock
|
Buy Now | |
CoreStaff
from US$0.57
|
1,989
in stock
|
Buy Now | |
Chip One Stop
from US$1.09
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
192
in stock
|
Buy Now | |
element14
from US$0.92
|
192
in stock
|
Buy Now | |
Farnell
from US$0.87
|
192
in stock
|
Buy Now | |
Avnet America
from US$0.83
|
-
|
Buy Now |
1 Digital Audio Interface I²S format SDATA: 16 / 20 / 24bit LRCLK (fS): 32kHz / 44.1kHz / 48kHz BCLK: 64fS (fixed) MCLK: 256fS / 512fS Automatic Identification |
Low supply current at RESET mode. |
Slew rate controller ; No need snubber circuit (VCC ≤ 22V) |
Output Feedback Circuitry which prevents decrease of sound quality caused by change of power supply voltage, achieves low noise and low distortion, So the large electrolytic-capacitors for VCC bypass is able to be eliminated. |
Variable Gain (17dB / 20dB / 26dB) |
Wide power supply voltage range (8.5V to 24V) |
High efficiency, low heat |
Pop noise prevention at power supply on / off |
Soft Muting Technology |
High reliability design by built-in protection circuitsOverheat protectionUnder voltage protectionOutput short protectionOutput DC voltage protectionClock stop protection (MCLK, BCLK, LRCLK) |
Overheat protection |
Under voltage protection |
Output short protection |
Output DC voltage protection |
Clock stop protection (MCLK, BCLK, LRCLK) |
Small package (VQFN024V4040) |
Speaker Amp Type | Class D |
---|---|
Speaker Amp Outputs | 2 |
Speaker Amp Output Power(Max.)[W] | 17 |
Speaker Amp Input Type | Digital Signal |
Vcc(Min.)[V] | 8.5 |
Vcc(Max.)[V] | 24 |
Iq[mA] | 40 |
Maximum Output Gain[dB] | 26 |
Digital Audio I/F | I2S |
Speaker Amp THD+N[%] | 0.08 |
Speaker Amp PSRR[dB] | 60 |
Operating Temperature (Min.)[°C] | -25 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 4x4 (t=1) |
Data Sheet |
---|
BD28623MUV Data Sheet |
User's Guide |
---|
BD28623MUV Evaluation Board Information |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Audio Power Amp, D, -25 To 85Deg C | Newark Electronics |
AUDIO POWER AMP, D, -25 TO 85DEG C | element14 |
Speaker Amplifiers | RS |
Audio Amp Speaker 2-CH Stereo 17W Class-D 24-Pin VQFN Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a BD28623MUV-E2?
Additional datasheets, footprints and schematics for BD28623MUV-E2 are listed on our Part Details page. You can also find images and similar parts to BD28623MUV-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD28623MUV-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD28623MUV-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD28623MUV-E2 fall under?
The BD28623MUV-E2 is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to BD28623MUV-E2 when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD28623MUV-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD28623MUV-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD28623MUV-E2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for BD28623MUV-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD28623MUV-E2 often in real-time on the comparison pages.
What if I can't find stock of BD28623MUV-E2?
You can fill out our help required form which you can use to request a quote for BD28623MUV-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.