Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.88
Analog Differential Input |
Low Standby Current |
Output Feedback Circuitry Prevents Sound Quality Degradation Caused by Power Supply Voltage Fluctuation, Achieves Low Noise and Low Distortion, Eliminates the Need of Large Electrolytic-Capacitors for Decoupling |
Power Limit Function (Linearly-programmable) |
Selectable Switching Frequency (AM Avoidance Function) |
Synchronization Control is Supported (Selectable Master and Slave Operation) |
Parallel BTL (PBTL) is Supported |
Wide Voltage Range (VCC=4.5V to 13V) |
High Efficiency and Low-heat-generation Make the System Smaller, Thinner, and More Power-saving |
Pop Noise Prevention During Power Supply ON/OFF |
High Reliability Design by Built-in Protection CircuitsOverheat ProtectionUnder Voltage ProtectionOutput Short ProtectionOutput DC Voltage Protection |
Overheat Protection |
Under Voltage Protection |
Output Short Protection |
Output DC Voltage Protection |
Small Package (VQFN032V5050) Achieves Mount Area Reduction |
Speaker Amp Type | Class D |
---|---|
Speaker Amp Outputs | 2 |
Speaker Amp Output Power(Max.)[W] | 9 |
Speaker Amp Input Type | Analog Signal |
Vcc(Min.)[V] | 4.5 |
Vcc(Max.)[V] | 13 |
Speaker Amp PSRR[dB] | 55 |
Operating Temperature (Min.)[°C] | -25 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 5x5 (t=1) |
Data Sheet |
---|
BD28412MUV Data Sheet |
User's Guide |
---|
BD28412MUV Evaluation Board Information |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Audio Power Amp, D, -25 To 85Deg C | Newark Electronics |
Audio Amp Speaker 2-CH Stereo 9W Class-D 32-Pin VQFN Emboss T/R | Avnet America |
AUDIO POWER AMP, D, -25 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a BD28412MUV-E2?
Additional datasheets, footprints and schematics for BD28412MUV-E2 are listed on our Part Details page. You can also find images and similar parts to BD28412MUV-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD28412MUV-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD28412MUV-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD28412MUV-E2 fall under?
The BD28412MUV-E2 is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to BD28412MUV-E2 when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD28412MUV-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD28412MUV-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD28412MUV-E2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BD28412MUV-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD28412MUV-E2 often in real-time on the comparison pages.
What if I can't find stock of BD28412MUV-E2?
You can fill out our help required form which you can use to request a quote for BD28412MUV-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.