Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.63
|
No stock
|
Buy Now | |
CoreStaff
from US$1.75
|
2,712
in stock
|
Buy Now | |
Chip One Stop
from US$7.28
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$2.65
|
-
|
Buy Now | |
Future Electronics
from US$2.57
|
-
|
Buy Now | |
Avnet America
from US$1.87
|
-
|
Buy Now | |
element14
from US$2.79
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
RGB LED driver (dual drivers) |
Slope control function (allowing dual drivers to be controlled independently). |
Slope control can be implemented using the DC current. |
Continuous illumination mode and Illumination single cycle mode are supported. |
Independent external ON/OFF synchronizing terminals are provided. |
Multiple drivers can be used concurrently. |
Thermal shutdown (TSD) |
I²C BUS fast mode support (maximum rate: 400 kHz) |
A device address can be changed via an external pin. |
Topology | Constant Current |
---|---|
Series | Parallel Output LED Driver |
LED Configuration | RGB x 2 (6ch) |
Dimming | 7-Bit DC |
Analog Dimming Steps | 128 |
Number of Outputs | 6 |
Per Channel Drive(Max.)[mA] | 30.48 |
Ch to Ch Accuracy(Typ.)[±%] | 2.5 |
Vout(Max.)[V] | 5.5 |
Data Input | I2C |
Data Transfer Rate(Max.)[MHz] | 0.4 |
Data Vin(Min.)[V] | 0.45 |
Data Vin(Max.)[V] | 1.35 |
LED Open Detection | No |
Vin(Min.)[V] | 2.7 |
Vin(Max.)[V] | 5.5 |
Operating Temperature (Min.)[°C] | -30 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 2.8x2.8 (t=1) |
Data Sheet |
---|
BD2802GU Data Sheet |
White Paper |
---|
Cutting-Edge Web Simulation Tool “ROHM Solution Simulator” Capable of Complete Circuit Verification of Power Devices and Driver ICs |
ROHM Automotive Lighting Solutions |
User's Guide |
---|
Evaluation Board User's Guide for BD2802GU-TSB-001 |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Manufacturing Data |
---|
Factory Information |
Led Driver, Constant Current, 1Mhz, Vcsp | Newark Electronics |
BD2802GU 2.7 V to 5.5 V System LED Driver for Mobile phone- VCSP-24 | Future Electronics |
LED Driver 2-Ch 6 LEDs None 5.5V 24-Pin VCSP Emboss T/R | Avnet America |
LED DRIVER, CONSTANT CURRENT, 1MHZ, VCSP | element14 |
Where can I find additional details, specifications and documents for a BD2802GU-E2?
Additional datasheets, footprints and schematics for BD2802GU-E2 are listed on our Part Details page. You can also find images and similar parts to BD2802GU-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD2802GU-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD2802GU-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD2802GU-E2 fall under?
The BD2802GU-E2 is listed under LED Lighting Components > LED Driver ICs > DC / DC LED Driver ICs.
Can I view similar or alternative parts?
You can view similar parts to BD2802GU-E2 when available in the DC / DC LED Driver ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD2802GU-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD2802GU-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD2802GU-E2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for BD2802GU-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD2802GU-E2 often in real-time on the comparison pages.
What if I can't find stock of BD2802GU-E2?
You can fill out our help required form which you can use to request a quote for BD2802GU-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.