Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
LED Matrix driver (7x17) |
The current drivers can drive 0 to 20mA current with “16” step (for every dot). |
The current drivers can drive 30mA/Line. |
64 steps of the luminance control by PWM (common setting for all dots) |
Continuous lighting function (TDMA off ) for LED14 to LED17 |
A/B 2-side map for each dot. |
Automatic Slope function |
8-direction automatic scroll function. |
SPI and I²C BUS FS mode(max 400kHz)Compatibility |
Thermal shutdown (TSD) |
Topology | Constant Current |
---|---|
Vin(Min.)[V] | 2.7 |
Vin(Max.)[V] | 5.5 |
Output Current(Max.)[mA] | 510 |
Number of Outputs | 17 |
Vout(Max.)[V] | 5.5 |
LED Configuration | 7 x 17 Matrix |
LDO | No |
Auto Luminous Control | No |
GPIO | No |
Synchronous | No |
Dimming | 4-Bit DC / PWM |
Iq(Typ.)[mA] | 2.1 |
Ishutdown(Typ.)[µA] | 0 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 3.6x3.6 (t=0.55) |
Data Sheet |
---|
BD26503GUL Data Sheet |
White Paper |
---|
Cutting-Edge Web Simulation Tool “ROHM Solution Simulator” Capable of Complete Circuit Verification of Power Devices and Driver ICs |
ROHM Automotive Lighting Solutions |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Led Driver, Constant Current, 1.2Mhz | Newark Electronics |
LED DRIVER, CONSTANT CURRENT, 1.2MHZ | element14 |
Where can I find additional details, specifications and documents for a BD26503GUL-E2?
Additional datasheets, footprints and schematics for BD26503GUL-E2 are listed on our Part Details page. You can also find images and similar parts to BD26503GUL-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD26503GUL-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD26503GUL-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD26503GUL-E2 fall under?
The BD26503GUL-E2 is listed under LED Lighting Components > LED Driver ICs > DC / DC LED Driver ICs.
Can I view similar or alternative parts?
You can view similar parts to BD26503GUL-E2 when available in the DC / DC LED Driver ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD26503GUL-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD26503GUL-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD26503GUL-E2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for BD26503GUL-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD26503GUL-E2 often in real-time on the comparison pages.
What if I can't find stock of BD26503GUL-E2?
You can fill out our help required form which you can use to request a quote for BD26503GUL-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.