BD25IC0MEFJ-LBH2 Power Management ICs - PMIC by Rohm

1A 2.5V, Fixed Output, High-Accuracy LDO Regulator for Industrial


This is the product guarantees long life cycle in Industrial market. BD25IC0MEFJ-LB is a LDO regulator with output current 1.0A. The output accuracy is ±1% of output voltage. It has package type: HTSOP-J8. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.

Where to Buy

Prices starting from US$0.53

Distributor Stock
Logo for Farnell
Farnell
from US$1.32
2
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.53
138
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.99
2
in stock
Buy Now
Logo for element14
element14
from US$0.93
2
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.84
-
Buy Now

Features

Long Life Cycle Product for Industrial Applications.
High accuracy reference voltage circuit
Built-in Over Current Protection circuit (OCP)
Built-in Thermal Shut Down circuit (TSD)
With shut down switch

Specifications

Breakdown Voltage(Max.)[V] 7
ch 1
Vin(Min.)[V] 2.5
Vin(Max.)[V] 5.5
Vout (Typ.) [V] 2.5
Vout Precision ±1.0
Iout(Max.)[A] 1
Circuit Current[mA] 0.25
Shutdown Function Yes
Thermal Shut-down Yes
Over Current Protection Yes
Over Voltage Protection No
Discharge Function No
Soft Start Yes
Operating Temperature (Min.)[°C] -40
Operating Temperature (Max.)[°C] 105
Package Size 4.9x6 (t=1)

Resources



Schematic Design & Verification
Basics of Linear Regulators
Linear Regulator Specifications
Reverse Voltage Protection
Power Source ON/OFF Characteristics for Linear Regulator
Simple Test Method for Estimating the Stability of Linear Regulators
Connecting LDOs in Parallel
Problem Situations: Power Supply Does Not Start
Power Supply Sequence Circuit with General Purpose Power Supply IC
Table of resistance for output voltage setting on linear regulator Ics
Suppression Method of Switching Noise Using Linear Regulator and Low Pass Filter
Measurement Method for Phase Margin with Frequency Response Analyzer (FRA)
Usage of SPICE Macromodel (for LDO)
BAxxCC0 Series Circuit Using a Ceramic Output Capacitor
Importance of Probe Calibration When Measuring Power: Deskew
Impedance Characteristics of Bypass Capacitor



Manufacturing Data
Factory Information



Alternative Descriptions

Ldo, Fixed, 2.5V, 1A, -40 To 105Deg C | Newark Electronics
LDO, FIXED, 2.5V, 1A, -40 TO 105DEG C | element14
LDO Regulator Pos 2.5V 0.5A 8-Pin HTSOP-J Emboss T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BD25IC0MEFJ-LBH2?

Additional datasheets, footprints and schematics for BD25IC0MEFJ-LBH2 are listed on our Part Details page. You can also find images and similar parts to BD25IC0MEFJ-LBH2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BD25IC0MEFJ-LBH2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD25IC0MEFJ-LBH2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BD25IC0MEFJ-LBH2 fall under?

The BD25IC0MEFJ-LBH2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to BD25IC0MEFJ-LBH2 when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BD25IC0MEFJ-LBH2 you can contact the distributor directly for product support, shipping queries etc.

Is the BD25IC0MEFJ-LBH2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.

Which authorised distributors for BD25IC0MEFJ-LBH2 have stock available?

Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for BD25IC0MEFJ-LBH2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BD25IC0MEFJ-LBH2 often in real-time on the comparison pages.

What if I can't find stock of BD25IC0MEFJ-LBH2?

You can fill out our help required form which you can use to request a quote for BD25IC0MEFJ-LBH2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay