Prices starting from US$0.45
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.55 |
50
|
Buy Now | |
Schukat Electronic | US$0.55 |
3,150
|
Buy Now | |
Newark Electronics | US$0.64 |
513
|
Buy Now | |
element14 | US$0.55 |
513
|
Buy Now | |
Farnell | US$0.53 |
513
|
Buy Now | |
Future Electronics | US$0.49 |
400
|
Buy Now | |
Avnet America | US$0.45 |
-
|
Buy Now | |
Avnet Asia | US$0.49 |
-
|
Buy Now | |
Distrelec | US$2.73 |
-
|
Buy Now | |
Avnet Silica | - |
-
|
Buy Now |
Collector - Emitter Saturation Voltage - VCE(sat) = 1.5 Vdc (Max) @ IC = 6.0 Adc |
Collector Emitter Sustaining Voltage - VCEO(sus) = 80 Vdc (Min) BD243B, BD244B VCEO(sus) = 100 Vdc (Min) - BD243C, BD244C |
High Current Gain Bandwidth Product fT = 3.0 MHz (Min) @ IC = 500 mAdc |
Compact TO-220 AB Package |
Pb-Free Packages are Available |
Description | BD244C |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 1.5 |
IC Cont. (A) | 6 |
VCEO Min (V) | 100 |
VCBO (V) | 100 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 2 |
hFE Min | 30 |
hFE Max | - |
fT Min (MHz) | 3 |
PTM Max (W) | 65 |
Package Type | TO-220-3 |
PNP 100V 6A 65W TO220 | Schukat Electronic |
Transistor, Pnp, To-220 | Newark Electronics |
TRANSISTOR, PNP, TO-220 | element14 |
BD Series 100 V 6 A PNP Complementary Silicon Plastic Power Transistor TO-220AB | Future Electronics |
ON Semiconductor, BD244CG | RS |
Trans GP BJT PNP 100V 6A 3-Pin(3+Tab) TO-220AB Rail | Avnet America |
onsemi Power Transistor, PNP, 100V, TO-220 | Distrelec |
Where can I find additional details, specifications and documents for a BD244CG?
Additional datasheets, footprints and schematics for BD244CG are listed on our Part Details page. You can also find images and similar parts to BD244CG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD244CG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD244CG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD244CG fall under?
The BD244CG is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BD244CG when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD244CG you can contact the distributor directly for product support, shipping queries etc.
Is the BD244CG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BD244CG have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for BD244CG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD244CG often in real-time on the comparison pages.
What if I can't find stock of BD244CG?
You can fill out our help required form which you can use to request a quote for BD244CG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.