Prices starting from US$0.13
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.53 |
1,202
|
Buy Now | |
Future Electronics | US$0.14 |
1,350
|
Buy Now | |
Newark Electronics | US$0.46 |
1,202
|
Buy Now | |
element14 | US$0.53 |
1,202
|
Buy Now | |
Transfer Multisort Elektronik | US$0.21 |
668
|
Buy Now | |
Micros | US$0.22 |
650
|
Buy Now | |
Avnet America | US$0.17 |
-
|
Buy Now | |
Schukat Electronic | US$0.13 |
-
|
Buy Now |
NPN transistor |
Product Specifications |
---|
DS0880 NPN power transistor |
Technical Notes & Articles |
---|
TN0025 LED balancing circuit with power limit |
TN0026 LED balancing circuits |
BD239C Series 100 V 2 A Surface Mount NPN Power Transistor - TO-220-3 | Future Electronics |
Transistor: NPN | Transfer Multisort Elektronik |
Trans GP BJT NPN 100V 2A 3-Pin(3+Tab) TO-220 Tube | Avnet America |
Medium Power Linear and Switching Applications. |
Complement to BD240/A/B/C respectively |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | BD239C |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.7 |
IC Cont. (A) | 2 |
VCEO Min (V) | 100 |
VCBO (V) | 115 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.3 |
hFE Min | 40 |
hFE Max | - |
fT Min (MHz) | - |
PTM Max (W) | 30 |
Package Type | TO-220-3 |
Transistor, Npn, 100V, 2A, To-220 | Newark Electronics |
TRANS, NPN, 100V, 2A, 30W, TO-220 | element14 |
Where can I find additional details, specifications and documents for a BD239C?
Additional datasheets, footprints and schematics for BD239C are listed on our Part Details page. You can also find images and similar parts to BD239C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD239C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD239C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD239C fall under?
The BD239C is listed under Power Transistors > Power Bipolar > < 500V Transistors.
Can I view similar or alternative parts?
You can view similar parts to BD239C when available in the < 500V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD239C you can contact the distributor directly for product support, shipping queries etc.
Is the BD239C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BD239C have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for BD239C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD239C often in real-time on the comparison pages.
What if I can't find stock of BD239C?
You can fill out our help required form which you can use to request a quote for BD239C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.