Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.44
AEC-Q100 Qualified |
Over Current Threshold: 0.76A |
Built-in Low ON-Resistance (Typ 120mΩ) N-Channel MOSFET |
Reverse Current Protection when Power Switch Off |
Thermal Shutdown |
Under-Voltage Lockout |
Open-Drain Error Flag Output |
Output Discharge Function |
Soft Start Circuit |
Control Input Logic : Active-High |
Supply Voltage(Min.)[V] | 2.7 |
---|---|
Supply Voltage(Max.)[V] | 5.5 |
Current consumption(Typ.)[µA] | 110 |
ON Resistance [mΩ] | 120 |
Channel Number [ch] | 1 |
Control Input Logic | Active High |
Over Current Detect [A] | 0.57 ot 0.96 |
Output Turn on Time [ms] | 1.5 |
Thermal Shut Down | Yes |
Flag Output Delay at Over Current [ms] | 15 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 105 |
Package Size [mm] | 2.9x2.8 (t=1.25) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BD22641G-M Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Power Load Switch, Aec-Q100, 5.5V, Ssop5 | Newark Electronics |
0.76A CURRENT LIMIT HIGH SIDE SWITCH ICS | Avnet America |
POWER LOAD SWITCH, AEC-Q100, 5.5V, SSOP5 | element14 |
Where can I find additional details, specifications and documents for a BD22641G-MTR?
Additional datasheets, footprints and schematics for BD22641G-MTR are listed on our Part Details page. You can also find images and similar parts to BD22641G-MTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD22641G-MTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD22641G-MTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD22641G-MTR fall under?
The BD22641G-MTR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Power Distribution Switches.
Can I view similar or alternative parts?
You can view similar parts to BD22641G-MTR when available in the Power Distribution Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD22641G-MTR you can contact the distributor directly for product support, shipping queries etc.
Is the BD22641G-MTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD22641G-MTR have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BD22641G-MTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD22641G-MTR often in real-time on the comparison pages.
What if I can't find stock of BD22641G-MTR?
You can fill out our help required form which you can use to request a quote for BD22641G-MTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.