BD2240G-GTR Power Management ICs - PMIC by Rohm

1ch Small Package High Side Switch ICs for USB Devices and Memory Cards


BD2240G and BD2241G are low on-resistance N-channel MOSFET high-side power switches, optimized for Universal Serial Bus (USB) applications. BD2232G and BD2233G are equipped with the function of over-current detection, thermal shutdown, under-voltage lockout and soft-start.

Where to Buy

Prices starting from US$0.37

Distributor Stock
Logo for Farnell
Farnell
from US$0.52
No stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.37
3,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.63
500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.64
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.59
-
Buy Now
Logo for element14
element14
from US$0.55
-
Buy Now

Features

Low On-Resistance (Typ. 100mΩ) N-channel MOSFET Built-in
Output Discharge Function
Over-Current Detection
Thermal Shutdown
Open-Drain Fault Flag Output
Under-Voltage Lockout
Soft-Start Circuit
Input Voltage Range: 2.7V to 5.5V
Control Input Logic Active-High (BD2240G), Active-Low (BD2241G)

Specifications

Supply Voltage(Min.)[V] 2.7
Supply Voltage(Max.)[V] 5.5
Current consumption(Typ.)[µA] 110
ON Resistance [mΩ] 100
Channel Number [ch] 1
Control Input Logic Active High
Over Current Detect [A] 0.82 to 1.12
Output Turn on Time [ms] 1
Thermal Shut Down Recovery
Flag Output Delay at Over Current [ms] 15
Operating Temperature (Min.)[°C] -40
Operating Temperature (Max.)[°C] 85
Package Size [mm] 2.9x2.8 (t=1.25)

Resources






Manufacturing Data
Factory Information



Alternative Descriptions

Power Load Sw, High Side, Ssop-5 | Newark Electronics
USB Power SW Hi Side Single 2.7V to 5.5V 1A 5-Pin SSOP Embossed T/R | Avnet America
POWER LOAD SW, HIGH SIDE, SSOP-5 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BD2240G-GTR?

Additional datasheets, footprints and schematics for BD2240G-GTR are listed on our Part Details page. You can also find images and similar parts to BD2240G-GTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BD2240G-GTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD2240G-GTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BD2240G-GTR fall under?

The BD2240G-GTR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Power Distribution Switches.

Can I view similar or alternative parts?

You can view similar parts to BD2240G-GTR when available in the Power Distribution Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BD2240G-GTR you can contact the distributor directly for product support, shipping queries etc.

Is the BD2240G-GTR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.

Which authorised distributors for BD2240G-GTR have stock available?

Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BD2240G-GTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BD2240G-GTR often in real-time on the comparison pages.

What if I can't find stock of BD2240G-GTR?

You can fill out our help required form which you can use to request a quote for BD2240G-GTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay