Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.66
AEC-Q100 Qualified |
2ch Half-Bridge Gate Drivers |
4 external MOSFETs are Controlled Independently |
Half-Bridge Control Modes are Selected by SPI |
Slew Rates are Controlled with Constant Source/Sink Current. |
500 kHz Oscillation for Charge Pump. |
16bit SPI |
Power Supply Voltage (Max.) [V] | 40 |
---|---|
Power Supply Voltage (Min.) [V] | 5.5 |
Vcc (Max.)[V] | 40 |
Output On Resistance (Typ.)[Ω] | 10 |
Number of Motors | 1 |
VREF PWM | - |
Current Limit | - |
High Speed Drive | - |
Automotive class | Yes |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 125 |
Package Size [mm] | 7.8x7.6 (t=1) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BD16950EFV-C Data Sheet |
User's Guide |
---|
Evaluation Board User's Guide for BD16950EFV-C |
Application Note |
---|
2 Channel Half-Bridge Gate Driver Setup Guide |
EMC Design Guideline |
Design Guide and Example of Stencil for Exposed Pad |
Reference Design |
---|
DC motor drive reference design with 2-Channel Half-Bridge Gate Driver IC for automotive applications Reference Design |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
2xH-Br 40V HTSSOP-B24 SMD | Rutronik |
Motor Driver, -40 To 125Deg C | Newark Electronics |
MOSFET Driver, 2 Channel, Half Bridge, High Side and Low Side, 5.5 V to 40 V, 24 Pins, HTSSOP-B | Avnet America |
MOTOR DRIVER, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a BD16950EFV-CE2?
Additional datasheets, footprints and schematics for BD16950EFV-CE2 are listed on our Part Details page. You can also find images and similar parts to BD16950EFV-CE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD16950EFV-CE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD16950EFV-CE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD16950EFV-CE2 fall under?
The BD16950EFV-CE2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > Motor Drivers / Controllers.
Can I view similar or alternative parts?
You can view similar parts to BD16950EFV-CE2 when available in the Motor Drivers / Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD16950EFV-CE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD16950EFV-CE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD16950EFV-CE2 have stock available?
Authorised distributors including CoreStaff, Rutronik, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BD16950EFV-CE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD16950EFV-CE2 often in real-time on the comparison pages.
What if I can't find stock of BD16950EFV-CE2?
You can fill out our help required form which you can use to request a quote for BD16950EFV-CE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.