Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.93
|
2,463
in stock
|
Buy Now | |
Newark Electronics
from US$3.46
|
2,463
in stock
|
Buy Now | |
element14
from US$3.49
|
2,463
in stock
|
Buy Now | |
CoreStaff
from US$2.43
|
2,300
in stock
|
Buy Now | |
Chip One Stop
from US$2.13
|
100
in stock
|
Buy Now | |
Rutronik
from US$2.11
|
-
|
Buy Now | |
Avnet America
from US$3.41
|
-
|
Buy Now |
AEC-Q100 Qualified (Grade 1) |
Small Package with Backside Exposed PAD |
Driver with Built-in Power DMOS FET |
2 Input Control (Forward Rotation, Reverse Rotation,Idle Rotation, Brake) |
Direct PWM Control |
Constant Current PWM Control (Current limit) |
Power Save (Standby) |
Through Current Prevention |
Output Current Detection Amplifier |
Abnormality Detection Signal Output |
Abnormality Detection (Over Current, Over Voltage, Thermal Shutdown: TSD, Thermal Warning: TW) |
Output Protection (Over Current, Over Voltage, Thermal Shutdown: TSD) |
Under Voltage Lock Out: UVLO |
Power Supply Voltage (Max.) [V] | 18 |
---|---|
Power Supply Voltage (Min.) [V] | 6 |
Vcc (Max.)[V] | 40 |
Iout (Max.)[A] | 3 |
Output On Resistance (Typ.)[Ω] | 0.36 |
Number of Motors | 1 |
VREF PWM | Yes |
Current Limit | Yes |
High Speed Drive | - |
Automotive class | Yes |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 125 |
Package Size [mm] | 6.5x6.4 (t=1) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BD16912EFV-C Data Sheet |
Application Note |
---|
EMC Design Guideline |
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Motor Driver, -40 To 125Deg C | Newark Electronics |
MOTOR DRIVER, -40 TO 125DEG C | element14 |
1xH-Br 40V 3A HTSSOP-B20 | Rutronik |
1-CH H-Bridge Motor Driver 6V to 18V 20-Pin HTSSOP-B Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a BD16912EFV-CE2?
Additional datasheets, footprints and schematics for BD16912EFV-CE2 are listed on our Part Details page. You can also find images and similar parts to BD16912EFV-CE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD16912EFV-CE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD16912EFV-CE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD16912EFV-CE2 fall under?
The BD16912EFV-CE2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > Motor Drivers / Controllers.
Can I view similar or alternative parts?
You can view similar parts to BD16912EFV-CE2 when available in the Motor Drivers / Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD16912EFV-CE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD16912EFV-CE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD16912EFV-CE2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and Chip One Stop have stock available or on a lead time for BD16912EFV-CE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD16912EFV-CE2 often in real-time on the comparison pages.
What if I can't find stock of BD16912EFV-CE2?
You can fill out our help required form which you can use to request a quote for BD16912EFV-CE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.