Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | 80V |
Transition Frequency ft | - |
Power Dissipation Pd | 1.25W |
DC Collector Current | 1.5A |
DC Current Gain hFE | 40hFE |
Transistor Case Style | SOT-32 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Collector Emitter Saturation Voltage Vce(on) | 500mV |
Continuous Collector Current Ic Max | 1.5A |
Current Ic Continuous a Max | 1.5A |
Current Ic hFE | 150mA |
Full Power Rating Temperature | 25°C |
Hfe Min | 63 |
No. of Transistors | 1 |
Power Dissipation Ptot Max | 1.25W |
Termination Type | Surface Mount Device |
Voltage Vcbo | 80V |
TRANSISTOR, PNP, SOT-32 | element14 |
Where can I find additional details, specifications and documents for a BD140-10?
Additional datasheets, footprints and schematics for BD140-10 are listed on our Part Details page. You can also find images and similar parts to BD140-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD140-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD140-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD140-10 fall under?
The BD140-10 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to BD140-10 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD140-10 you can contact the distributor directly for product support, shipping queries etc.
Is the BD140-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD140-10 have stock available?
Authorised distributors including Schukat Electronic, element14 and Farnell have stock available or on a lead time for BD140-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD140-10 often in real-time on the comparison pages.
What if I can't find stock of BD140-10?
You can fill out our help required form which you can use to request a quote for BD140-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.