Prices starting from US$0.07
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.33 |
300
|
Buy Now | |
Future Electronics | US$0.09 |
9,350
|
Buy Now | |
Newark Electronics | US$0.07 |
6,718
|
Buy Now | |
element14 | US$0.13 |
5,648
|
Buy Now | |
Farnell | US$0.11 |
5,593
|
Buy Now | |
Transfer Multisort Elektronik | US$0.13 |
2,032
|
Buy Now | |
Micros | US$0.13 |
950
|
Buy Now | |
Rapid Electronics | US$0.51 |
340
|
Buy Now | |
Avnet Silica | - |
25,450
|
Buy Now | |
EBV Elektronik | - |
14,150
|
Buy Now | |
Avnet America | US$0.28 |
-
|
Buy Now | |
Distrelec | US$0.53 |
-
|
Buy Now |
Products are pre-selected in DC current gain |
BD140 Series 80 V 1.5 A 1.25 W PNP Epitaxial Silicon Transistor - TO-126-3 | Future Electronics |
Transistor: PNP | Transfer Multisort Elektronik |
PNP 1,5A 80V 12,5W | Micros |
ST BD140 PNP Audio High Voltage | Rapid Electronics |
PNP power transistor,BD140 1.5A | RS |
Trans GP BJT PNP 80V 3A 3-Pin(3+Tab) SOT-32 Tube | Avnet Silica |
ST Power Transistor, PNP, 80V, SOT-32 | Distrelec |
DC Current Gain - hFE = 40 (Min) @ IC = 0.15 Adc |
BD 136, 138, 140 are complementary with BD 135, 137, 139 |
Pb-Free Package is Available* |
Compliance |
---|
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | 80V |
Transition Frequency ft | - |
Power Dissipation Pd | 12.5W |
DC Collector Current | 1.5A |
DC Current Gain hFE | 40hFE |
Transistor Case Style | TO-126 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Av Current Ic | 1.5A |
Collector Emitter Saturation Voltage Vce(on) | 500mV |
Continuous Collector Current Ic Max | 1.5A |
Current Ic Continuous a Max | 1.5A |
Current Ic hFE | 150mA |
Full Power Rating Temperature | 25°C |
Hfe Min | 40 |
No. of Transistors | 1 |
Termination Type | Through Hole |
Voltage Vcbo | 100V |
RoHS Compliant | Yes |
---|
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, 80 V, 12.5 W, 1.5 A, 40 Rohs Compliant: Yes |Multicomp Pro BD140 | Newark Electronics |
TRANSISTOR, PNP, 80V, TO-126 | element14 |
Where can I find additional details, specifications and documents for a BD140?
Additional datasheets, footprints and schematics for BD140 are listed on our Part Details page. You can also find images and similar parts to BD140 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD140 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD140 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD140 fall under?
The BD140 is listed under Power Transistors > Power Bipolar > < 500V Transistors.
Can I view similar or alternative parts?
You can view similar parts to BD140 when available in the < 500V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD140 you can contact the distributor directly for product support, shipping queries etc.
Is the BD140 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BD140 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for BD140.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD140 often in real-time on the comparison pages.
What if I can't find stock of BD140?
You can fill out our help required form which you can use to request a quote for BD140 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.