Status: | Active |
---|---|
Series: | BD139 |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.10
|
No stock
|
Buy Now | |
element14
from US$0.15
|
6,204
in stock
|
Buy Now | |
Farnell
from US$0.11
|
6,204
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
5,719
in stock
|
Buy Now | |
Schukat Electronic
from US$0.07
|
3,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
1,258
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
827
in stock
|
Buy Now | |
RS
from US$0.13
|
750
in stock
|
Buy Now | |
Micros
from US$0.15
|
700
in stock
|
Buy Now | |
Avnet Silica
-
|
6,800
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Products are pre-selected in DC current gain |
Product Specifications |
---|
DS1150 Complementary low voltage transistor |
Technical Notes & Articles |
---|
TN0025 LED balancing circuit with power limit |
TN0026 LED balancing circuits |
BD139 Series 80 V 3 mA Through Hole NPN Epitaxial Transistor - SOT-32 | Future Electronics |
Trans, Npn, 80V, 1.5A, 150Deg C, 1.25W | Newark Electronics |
Transistor: NPN | Transfer Multisort Elektronik |
ST Power Transistor, NPN, 80V, SOT-32 | Distrelec |
Transistor Bipolar NPN 80V 1.5A SOT32 | RS |
Trans GP BJT NPN 80V 1.5A 1250mW 3-Pin(3+Tab) SOT-32 Tube | Micros |
Trans GP BJT NPN 80V 3A 3-Pin SOT-32 Tube | Avnet Silica |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Mininum Current Gain - hFE = 63 @ IC = 150 mA |
BD135, BD137, BD139 are complementary with BD136, BD138, BD140 |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Benefits |
---|
Low current base drive |
Applications |
---|
Audio amplification |
End Products |
---|
Audio amplifiers |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 80V |
Transition Frequency ft | - |
Power Dissipation Pd | 12.5W |
DC Collector Current | 1.5A |
DC Current Gain hFE | 63hFE |
Transistor Case Style | TO-126 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Av Current Ic | 1.5A |
Collector Emitter Saturation Voltage Vce(on) | 500mV |
Continuous Collector Current Ic Max | 1.5A |
Current Ic Continuous a Max | 1.5A |
Current Ic hFE | 150mA |
Full Power Rating Temperature | 25°C |
Hfe Min | 63 |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Power Dissipation Ptot Max | 12.5W |
Termination Type | Through Hole |
Voltage Vcbo | 100V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
TRANSISTOR, NPN, TO-126 | element14 |
Where can I find additional details, specifications and documents for a BD139-10?
Additional datasheets, footprints and schematics for BD139-10 are listed on our Part Details page. You can also find images and similar parts to BD139-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD139-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD139-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD139-10 fall under?
The BD139-10 is listed under Power Transistors > Power Bipolar > < 500V Transistors.
Can I view similar or alternative parts?
You can view similar parts to BD139-10 when available in the < 500V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD139-10 you can contact the distributor directly for product support, shipping queries etc.
Is the BD139-10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BD139-10 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Schukat Electronic have stock available or on a lead time for BD139-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD139-10 often in real-time on the comparison pages.
What if I can't find stock of BD139-10?
You can fill out our help required form which you can use to request a quote for BD139-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.