Status: | Unknown |
---|---|
Series: | BD138 |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
No stock
|
Buy Now | |
Future Electronics
from US$0.15
|
16,850
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
902
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
315
in stock
|
Buy Now | |
element14
from US$0.16
|
315
in stock
|
Buy Now | |
Farnell
from US$0.15
|
315
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
19
in stock
|
Buy Now | |
Avnet Silica
-
|
19,800
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Minimum DC Current Gain - hFE = 40 @ IC = 0.15 A |
BD136, BD138, BD140 are complementary with BD135, BD137, BD139 |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Compliance |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | 60V |
Transition Frequency ft | - |
Power Dissipation Pd | 12.5W |
DC Collector Current | 1A |
DC Current Gain hFE | 40hFE |
Transistor Case Style | TO-126 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Collector Emitter Saturation Voltage Vce(on) | 500mV |
Continuous Collector Current Ic Max | 1A |
Current Ic Continuous a Max | 1A |
Current Ic hFE | 150mA |
Full Power Rating Temperature | 25°C |
Hfe Min | 40 |
No. of Transistors | 1 |
Power Dissipation Ptot Max | 12.5W |
Termination Type | Through Hole |
Voltage Vcbo | 60V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | 60V |
Transition Frequency ft | - |
Power Dissipation Pd | 1.25W |
DC Collector Current | -1.5A |
DC Current Gain hFE | 250hFE |
Transistor Case Style | TO-126 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Collector Emitter Saturation Voltage Vce(on) | -500mV |
Continuous Collector Current Ic Max | 1.5A |
Current Ic Continuous a Max | 1.5A |
Current Ic hFE | 150mA |
Full Power Rating Temperature | 25°C |
Hfe Min | 40 |
No. of Transistors | 1 |
Power Dissipation Ptot Max | 12.5W |
Voltage Vcbo | 60V |
BD139 Series 60 V 1.5 A Through Hole PNP Epitaxial Planar Transistor - SOT-32-3 | Future Electronics |
Transistor: PNP | Transfer Multisort Elektronik |
Bipolar Transistor, Pnp, -60V | Newark Electronics |
TRANSISTOR, PNP, TO-126 | element14 |
ST Power Transistor, PNP, 60V, SOT-32 | Distrelec |
Trans GP BJT PNP 60V 1.5A 3-Pin SOT-32 Tube | Avnet Silica |
PNP power transistor,BD138 SOT-32 | RS |
Where can I find additional details, specifications and documents for a BD138?
Additional datasheets, footprints and schematics for BD138 are listed on our Part Details page. You can also find images and similar parts to BD138 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD138 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD138 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD138 fall under?
The BD138 is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BD138 when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD138 you can contact the distributor directly for product support, shipping queries etc.
Is the BD138 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BD138 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for BD138.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD138 often in real-time on the comparison pages.
What if I can't find stock of BD138?
You can fill out our help required form which you can use to request a quote for BD138 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.