Status: | Active |
---|---|
Series: | BD136 |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
No stock
|
Buy Now | |
Farnell
from US$0.23
|
156,944
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
10,500
in stock
|
Buy Now | |
element14
from US$0.14
|
6,840
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
1,624
in stock
|
Buy Now | |
Rapid Electronics
from US$0.86
|
293
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
194
in stock
|
Buy Now | |
EBV Elektronik
-
|
10,800
in stock
|
Buy Now | |
Avnet Silica
-
|
1,850
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now |
Products are pre-selected in DC current gain |
BD136 Series 45 V 1.5 A PNP Complementary Low Voltage Transistor - SOT-32-3 | Future Electronics |
TRANSISTOR, PNP, SOT-32, | element14 |
ST Power Transistor, PNP, 45V, SOT-32 | Distrelec |
Trans GP BJT PNP 45V 3A 3-Pin SOT-32 Tube | EBV Elektronik |
Transistor, PNP, 45V 1.5A, SOT-32 | RS |
Status: | Unknown |
---|---|
Series: | BD136 |
RoHS: | Compliant |
DC Current Gain - hFE = 40 (Min) @ IC = 0.15 Adc |
BD 136, 138, 140 are complementary with BD 135, 137, 139 |
Pb-Free Package is Available* |
Compliance |
---|
BD136, SINGLE BIPOLAR TRANSISTORS | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | 45V |
Transition Frequency ft | - |
Power Dissipation Pd | 12.5W |
DC Collector Current | 1A |
DC Current Gain hFE | 40hFE |
Transistor Case Style | TO-126 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Collector Emitter Saturation Voltage Vce(on) | 500mV |
Continuous Collector Current Ic Max | 1A |
Current Ic Continuous a Max | 1A |
Current Ic hFE | 150mA |
Full Power Rating Temperature | 25°C |
Hfe Min | 40 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Power Dissipation Ptot Max | 12.5W |
Termination Type | Through Hole |
Voltage Vcbo | 45V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | 45V |
DC Collector Current | 1A |
Power Dissipation Pd | 12.5W |
Transistor Mounting | Through Hole |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
Bipolar Transistor, Pnp, -45V | Newark Electronics |
Where can I find additional details, specifications and documents for a BD136?
Additional datasheets, footprints and schematics for BD136 are listed on our Part Details page. You can also find images and similar parts to BD136 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD136 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD136 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD136 fall under?
The BD136 is listed under Power Transistors > Power Bipolar > < 500V Transistors.
Can I view similar or alternative parts?
You can view similar parts to BD136 when available in the < 500V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD136 you can contact the distributor directly for product support, shipping queries etc.
Is the BD136 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BD136 have stock available?
Authorised distributors including Farnell, Future Electronics, element14, Newark Electronics and Rapid Electronics have stock available or on a lead time for BD136.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD136 often in real-time on the comparison pages.
What if I can't find stock of BD136?
You can fill out our help required form which you can use to request a quote for BD136 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.