Status: | Unknown |
---|---|
Series: | BD Series |
RoHS: | Unknown |
Prices starting from US$1.24
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$2.14
|
1
in stock
|
Buy Now |
![]() |
TTI Americas
from US$1.24
|
798
in stock
|
Buy Now |
![]() |
Future Electronics
from US$1.47
|
314
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$1.81
|
128
in stock
|
Buy Now |
![]() |
TME
from US$1.75
|
-
|
Buy Now |
![]() |
RS Americas
from US$1.72
|
-
|
Buy Now |
![]() |
TTI Europe
from US$1.47
|
-
|
Buy Now |
![]() |
Relay Specialties
from US$1.29
|
-
|
Buy Now |
![]() |
Sager
from US$1.56
|
-
|
Buy Now |
![]() |
Farnell
from US$2.65
|
-
|
Buy Now |
![]() |
TTI Asia
from US$1.71
|
-
|
Buy Now |
![]() |
Ozdisan
from US$2.97
|
-
|
Buy Now |
![]() |
Heilind Electronics Europe
-
|
-
|
Buy Now |
Buy Now |
No. of Circuits | 10Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
Product Range | BD Series |
Switch Type | DIP Unsealed |
SVHC | No SVHC (15-Jan-2018) |
Pitch Spacing | 2.54mm |
SWITCH|DIP | TTI Americas |
BD Series Top Actuated SPST 10 Position Through Hole DIP Switch | Future Electronics |
Dip Switch, Spst, 0.025A, 24Vdc, Tht | Newark Electronics |
Switch DIP Through hole 10 position SPST | RS |
Switch: DIP-SWITCH | TME |
Switch, DIP, Slide, SPST,10 Position, Raised Actuator,100mA,5VDC, ThruHole, PC Pin | RS Americas |
DIP SW SPST 10P 0.1A 5V | TTI Europe |
C&K DIP SWITCH | Relay Specialties |
DIP Switches / SIP Switches STD PROFILE 10 POS | Sager |
10 POS. DIP SWITCH | Heilind Electronics Europe |
Where can I find additional details, specifications and documents for a BD10?
Additional datasheets, footprints and schematics for BD10 are listed on our Part Details page. You can also find images and similar parts to BD10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD10 fall under?
The BD10 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to BD10 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD10 you can contact the distributor directly for product support, shipping queries etc.
Is the BD10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD10 have stock available?
Authorised distributors including TTI Americas, Future Electronics, Newark Electronics, RS and TME have stock available or on a lead time for BD10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD10 often in real-time on the comparison pages.
What if I can't find stock of BD10?
You can fill out our help required form which you can use to request a quote for BD10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.