Status: | Unknown |
---|---|
Series: | BD095 Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | BD095 Series |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Connector, Header, 10Pos, 2Row, 1.27Mm | Newark Electronics |
CONNECTOR, HEADER, 10POS, 2ROW, 1.27MM | element14 |
Where can I find additional details, specifications and documents for a BD095-10A-A0-0200-0070-0570-LG?
Additional datasheets, footprints and schematics for BD095-10A-A0-0200-0070-0570-LG are listed on our Part Details page. You can also find images and similar parts to BD095-10A-A0-0200-0070-0570-LG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD095-10A-A0-0200-0070-0570-LG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD095-10A-A0-0200-0070-0570-LG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD095-10A-A0-0200-0070-0570-LG fall under?
The BD095-10A-A0-0200-0070-0570-LG is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to BD095-10A-A0-0200-0070-0570-LG when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD095-10A-A0-0200-0070-0570-LG you can contact the distributor directly for product support, shipping queries etc.
Is the BD095-10A-A0-0200-0070-0570-LG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD095-10A-A0-0200-0070-0570-LG have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BD095-10A-A0-0200-0070-0570-LG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD095-10A-A0-0200-0070-0570-LG often in real-time on the comparison pages.
What if I can't find stock of BD095-10A-A0-0200-0070-0570-LG?
You can fill out our help required form which you can use to request a quote for BD095-10A-A0-0200-0070-0570-LG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.