Status: | Unknown |
---|---|
Series: | BD064 Series |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.18
|
No stock
|
Buy Now |
Connector Systems | Board-to-Board |
---|---|
Pitch Spacing | 1.27mm |
No. of Rows | 2Rows |
No. of Contacts | 4Contacts |
Connector Mounting | Surface Mount |
Product Range | BD064 Series |
Gender | Receptacle |
RoHS Compliant | Yes |
Board-Board Connector Socket, 4 Position, 2Row | Newark Electronics |
Where can I find additional details, specifications and documents for a BD064-04-A-0-L-D?
Additional datasheets, footprints and schematics for BD064-04-A-0-L-D are listed on our Part Details page. You can also find images and similar parts to BD064-04-A-0-L-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD064-04-A-0-L-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD064-04-A-0-L-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD064-04-A-0-L-D fall under?
The BD064-04-A-0-L-D is listed under Connectors > PCB Receptacles.
Can I view similar or alternative parts?
You can view similar parts to BD064-04-A-0-L-D when available in the PCB Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD064-04-A-0-L-D you can contact the distributor directly for product support, shipping queries etc.
Is the BD064-04-A-0-L-D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BD064-04-A-0-L-D have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for BD064-04-A-0-L-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD064-04-A-0-L-D often in real-time on the comparison pages.
What if I can't find stock of BD064-04-A-0-L-D?
You can fill out our help required form which you can use to request a quote for BD064-04-A-0-L-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.