Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.31
AEC-Q100 Qualified(Grade2) |
High Accuracy Reference Voltage Circuit |
Built-in Over Current Protection Circuit (OCP) |
Built-in Thermal Shut Down Circuit (TSD) |
With Shutdown Switch |
Breakdown Voltage(Max.)[V] | 7 |
---|---|
ch | 1 |
Vin(Min.)[V] | 2.4 |
Vin(Max.)[V] | 5.5 |
Vout (Typ.) [V] | 0.8 to 4.5 |
Vout Precision | ±3.0% |
Iout(Max.)[A] | 0.5 |
Circuit Current[mA] | 0.25 |
Shutdown Function | Yes |
Thermal Shut-down | Yes |
Over Current Protection | Yes |
Over Voltage Protection | No |
Discharge Function | No |
Soft Start | Yes |
I/O Voltage Difference (Typ.)[V] | 0.40(Io=0.5A) |
Load Regulation[mV] | ±1.5% (Io=0 to 500mA) |
Input Capacitor[µF] | 1 |
Output Capacitor[µF] | 1 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 105 |
Package Size | 1.6x3 (t=0.75) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BD00IA5MHFV-M Data Sheet |
Application Note |
---|
BDxxIA5 Series Dropout Voltage |
BDxxIA5 Series Application Information |
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Ldo, Adj, 0.8-4.5V/0.5A, -40 To 105Degc | Newark Electronics |
LDO Regulator 0.5A 2.4V to 5.5V 6-Pin HVSOF Automotive | Avnet America |
LDO, ADJ, 0.8-4.5V/0.5A, -40 TO 105DEGC | element14 |
Where can I find additional details, specifications and documents for a BD00IA5MHFV-MTR?
Additional datasheets, footprints and schematics for BD00IA5MHFV-MTR are listed on our Part Details page. You can also find images and similar parts to BD00IA5MHFV-MTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD00IA5MHFV-MTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD00IA5MHFV-MTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD00IA5MHFV-MTR fall under?
The BD00IA5MHFV-MTR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to BD00IA5MHFV-MTR when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD00IA5MHFV-MTR you can contact the distributor directly for product support, shipping queries etc.
Is the BD00IA5MHFV-MTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD00IA5MHFV-MTR have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BD00IA5MHFV-MTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD00IA5MHFV-MTR often in real-time on the comparison pages.
What if I can't find stock of BD00IA5MHFV-MTR?
You can fill out our help required form which you can use to request a quote for BD00IA5MHFV-MTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.