Status: | Unknown |
---|---|
Series: | BD 9080 Series |
RoHS: | Unknown |
Product Range | BD 9080 Series |
---|---|
Contact Configuration | DPDT |
Contact Current | - |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Switching Voltage Max | 230VAC |
Supply Voltage Max | 400VAC |
Phase Type | 3 Phase |
Power Consumption | 2.4VA |
Phase Monitoring Range Min | - |
Phase Monitoring Range Max | - |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CE EN IEC VDE |
Coil Voltage VAC Nom | 400V |
Contact Current AC Max | 3A |
Contact Voltage AC Max | 230V |
External Depth | 133mm |
External Length / Height | 74mm |
External Width | 45mm |
Height | 74mm |
Nom Input Voltage | 400VAC |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Supply Frequency | 50Hz |
Switch Current Max | 6A |
Switching Current Max | 6A |
PHASE CONTROL RELAY BD9080 | RS |
RELAY, PHASE MONITOR | element14 |
Where can I find additional details, specifications and documents for a BD 9080.12 3 AC 400V UH AC 230V?
Additional datasheets, footprints and schematics for BD 9080.12 3 AC 400V UH AC 230V are listed on our Part Details page. You can also find images and similar parts to BD 9080.12 3 AC 400V UH AC 230V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD 9080.12 3 AC 400V UH AC 230V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD 9080.12 3 AC 400V UH AC 230V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD 9080.12 3 AC 400V UH AC 230V fall under?
The BD 9080.12 3 AC 400V UH AC 230V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to BD 9080.12 3 AC 400V UH AC 230V when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD 9080.12 3 AC 400V UH AC 230V you can contact the distributor directly for product support, shipping queries etc.
Is the BD 9080.12 3 AC 400V UH AC 230V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD 9080.12 3 AC 400V UH AC 230V have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for BD 9080.12 3 AC 400V UH AC 230V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD 9080.12 3 AC 400V UH AC 230V often in real-time on the comparison pages.
What if I can't find stock of BD 9080.12 3 AC 400V UH AC 230V?
You can fill out our help required form which you can use to request a quote for BD 9080.12 3 AC 400V UH AC 230V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.