Status: | Unknown |
---|---|
Series: | BD 5935 Series |
RoHS: | Unknown |
Coil Voltage | 24VDC |
---|---|
Contact Configuration | 3PST-NO SPST-NC |
Product Range | BD 5935 Series |
Relay Mounting | DIN Rail |
Contact Current | 5A |
Relay Terminals | Screw |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Contact Material | - |
IP Rating | IP20 IP40 |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | BG CSA UL |
Coil Voltage VAC Nom | 230V |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 5A |
Contact Current Max | 5A |
Contact Voltage AC Max | 230V |
External Depth | 121mm |
External Height | 74mm |
External Length / Height | 74mm |
External Width | 45mm |
Operating Temperature Max | 55°C |
Operating Temperature Min | -15°C |
Supply Frequency | 50Hz |
Switch Current Max | 10A |
Switching Current Max | 10A |
Type | 0045456 |
SWITCH INTERLOCK BD5935 | RS |
Relay, Safety, 3No, Spst-Nc, 250Vac, 5A | Newark Electronics |
RELAY, SAFETY, 3NO, SPST-NC, 250VAC, 5A | element14 |
Where can I find additional details, specifications and documents for a BD 5935.48 DC 24V?
Additional datasheets, footprints and schematics for BD 5935.48 DC 24V are listed on our Part Details page. You can also find images and similar parts to BD 5935.48 DC 24V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD 5935.48 DC 24V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD 5935.48 DC 24V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD 5935.48 DC 24V fall under?
The BD 5935.48 DC 24V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to BD 5935.48 DC 24V when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD 5935.48 DC 24V you can contact the distributor directly for product support, shipping queries etc.
Is the BD 5935.48 DC 24V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD 5935.48 DC 24V have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for BD 5935.48 DC 24V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD 5935.48 DC 24V often in real-time on the comparison pages.
What if I can't find stock of BD 5935.48 DC 24V?
You can fill out our help required form which you can use to request a quote for BD 5935.48 DC 24V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.