Status: | Unknown |
---|---|
Series: | BCX56 Series |
RoHS: | Unknown |
Prices starting from US$0.0461
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.19 |
4,915
|
Buy Now | |
Future Electronics | US$0.0461 |
546,000
|
Buy Now | |
Farnell | US$0.08 |
238,500
|
Buy Now | |
Avnet Asia | US$0.07 |
70,000
|
Buy Now | |
Newark Electronics | US$0.15 |
16,557
|
Buy Now | |
element14 | US$0.13 |
16,557
|
Buy Now | |
Avnet America | US$0.07 |
7,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.10 |
2,638
|
Buy Now | |
EBV Elektronik | - |
39,000
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 80V |
Transition Frequency ft | 180MHz |
Power Dissipation Pd | 500mW |
DC Collector Current | 1A |
DC Current Gain hFE | 63hFE |
Transistor Case Style | SOT-89 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | BCX56 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
BCX56 Series 80 V 1 A NPN Medium Power Transistor - SOT-89 | Future Electronics |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
Trans GP BJT NPN 80V 1A 4-Pin(3+Tab) SOT-89 T/R | Avnet Asia |
Bipolar (Bjt) Single Transistor, Npn, 80 V, 180 Mhz, 500 Mw, 1 A, 63 Rohs Compliant: Yes |Nexperia BCX56,115 | Newark Electronics |
TRANSISTOR, NPN, SOT-89 | element14 |
BJT,NPN,60V,1A,SOT89 | RS |
Transistor: NPN | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a BCX56 115?
Additional datasheets, footprints and schematics for BCX56 115 are listed on our Part Details page. You can also find images and similar parts to BCX56 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCX56 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCX56 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCX56 115 fall under?
The BCX56 115 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to BCX56 115 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCX56 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BCX56 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BCX56 115 have stock available?
Authorised distributors including Future Electronics, Farnell, Avnet Asia, Newark Electronics and element14 have stock available or on a lead time for BCX56 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCX56 115 often in real-time on the comparison pages.
What if I can't find stock of BCX56 115?
You can fill out our help required form which you can use to request a quote for BCX56 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.