Status: | Unknown |
---|---|
Series: | BCX51 Series |
RoHS: | Unknown |
Prices starting from US$0.0200
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.06
|
40,375
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.0447
|
60,000
in stock
|
Buy Now |
![]() |
Farnell
from US$0.10
|
729
in stock
|
Buy Now |
![]() |
element14
from US$0.11
|
581
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.0200
|
136
in stock
|
Buy Now |
![]() |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now |
![]() |
Avnet Silica
-
|
3,000
in stock
|
Buy Now |
![]() |
Avnet Asia
from US$0.08
|
-
|
Buy Now |
![]() |
Avnet America
-
|
-
|
Buy Now |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -45V |
Transition Frequency ft | 145MHz |
Power Dissipation Pd | 500mW |
DC Collector Current | -1A |
DC Current Gain hFE | 100hFE |
Transistor Case Style | SOT-89 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | BCX51 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Collector Emitter Saturation Voltage Vce(on) | -500mV |
Continuous Collector Current Ic Max | 1A |
Current Ic Continuous a Max | 1A |
Current Ic hFE | 150mA |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Typ | 50MHz |
Hfe Min | 100 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Power Dissipation Ptot Max | 1.3W |
SMD Marking | AD |
Termination Type | Surface Mount Device |
Voltage Vcbo | -45V |
BCX51 Series 45V 1 A Surface Mount PNP Medium Power Transistor - SOT-89 | Future Electronics |
PNP medium power transistor,BCX51-16 | RS |
TRANSISTOR, PNP, SOT-89 | Farnell |
Trans, Pnp, 45V, 1A, 150Deg C, 0.5W | Newark Electronics |
Trans GP BJT PNP 45V 1A 4-Pin(3+Tab) SOT-89 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a BCX51-16 115?
Additional datasheets, footprints and schematics for BCX51-16 115 are listed on our Part Details page. You can also find images and similar parts to BCX51-16 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCX51-16 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCX51-16 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCX51-16 115 fall under?
The BCX51-16 115 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to BCX51-16 115 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCX51-16 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BCX51-16 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BCX51-16 115 have stock available?
Authorised distributors including Future Electronics, RS, Farnell, element14 and Newark Electronics have stock available or on a lead time for BCX51-16 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCX51-16 115 often in real-time on the comparison pages.
What if I can't find stock of BCX51-16 115?
You can fill out our help required form which you can use to request a quote for BCX51-16 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.