Prices starting from US$0.0179
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.0197 |
177,000
|
Buy Now | |
Farnell | US$0.09 |
23,570
|
Buy Now | |
Newark Electronics | US$0.0460 |
23,550
|
Buy Now | |
element14 | US$0.06 |
23,550
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0466 |
3,000
|
Buy Now | |
Chip One Stop | US$0.08 |
2,899
|
Buy Now | |
RS | US$0.0215 |
2,750
|
Buy Now | |
EBV Elektronik | - |
12,000
|
Buy Now | |
Avnet America | US$0.0188 |
-
|
Buy Now | |
RS Americas | US$0.0240 |
-
|
Buy Now | |
Avnet Asia | US$0.0179 |
-
|
Buy Now | |
Schukat Electronic | US$0.0283 |
-
|
Buy Now | |
Avnet Silica | - |
-
|
Buy Now |
Pb-Free Packages are Available |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | BCX19L |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.62 |
IC Cont. (A) | 0.5 |
VCEO Min (V) | 45 |
VCBO (V) | 50 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.2 |
hFE Min | 100 |
hFE Max | 600 |
fT Min (MHz) | - |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
BCX Series 45 V 500 mA SMT NPN Silicon General Purpose Transistor - SOT-23 | Future Electronics |
TRANSISTOR, NPN, 45V, 500MA, SOT-23-3 | Farnell |
Bipolar (Bjt) Single Transistor, Npn, 45 V, 225 Mw, 500 Ma, 40 Rohs Compliant: Yes |Onsemi BCX19LT1G | Newark Electronics |
Transistor: NPN | Transfer Multisort Elektronik |
SS SOT23 GP XSTR NPN 45V | RS |
Trans GP BJT NPN 45V 0.5A 3-Pin SOT-23 T/R | EBV Elektronik |
ON Semi BCX19LT1G NPN Bipolar Transistor, 0.5 A, 45 V, 3-Pin SOT-23 | ON Semiconductor BCX19LT1G | RS Americas |
NPN 45V 0,5A 0,225W B:100-600 SOT23 | Schukat Electronic |
Where can I find additional details, specifications and documents for a BCX19LT1G?
Additional datasheets, footprints and schematics for BCX19LT1G are listed on our Part Details page. You can also find images and similar parts to BCX19LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCX19LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCX19LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCX19LT1G fall under?
The BCX19LT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BCX19LT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCX19LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BCX19LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BCX19LT1G have stock available?
Authorised distributors including Future Electronics, Farnell, Newark Electronics, element14 and Transfer Multisort Elektronik have stock available or on a lead time for BCX19LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCX19LT1G often in real-time on the comparison pages.
What if I can't find stock of BCX19LT1G?
You can fill out our help required form which you can use to request a quote for BCX19LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.