Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.08
|
No stock
|
Buy Now | |
Farnell
from US$0.09
|
9,417
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
1,201
in stock
|
Buy Now | |
element14
from US$0.12
|
1,201
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
690
in stock
|
Buy Now | |
Avnet Silica
-
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | Dual PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -30V |
Power Dissipation Pd | 250mW |
DC Collector Current | -100mA |
DC Current Gain hFE | 100hFE |
Transistor Case Style | SOT-143B |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
Bipolar Transistor Array, Dual Pnp, -30 V, 250 Mw, -100 Ma, 100, Sot-143B Rohs Compliant: Yes |Nexperia BCV62,215 | Newark Electronics |
TRANS, BIPOL, PNP, DUAL, -30V, SOT-143B | element14 |
Transistor: PNP x2 | Transfer Multisort Elektronik |
Trans GP BJT PNP 30V 0.1A 4-Pin(3+Tab) SOT-143B T/R | Avnet Silica |
BCV62 Series 30 V 250 mW PNPGeneral Purpose Double Transistor - SOT-143B | Future Electronics |
Where can I find additional details, specifications and documents for a BCV62 215?
Additional datasheets, footprints and schematics for BCV62 215 are listed on our Part Details page. You can also find images and similar parts to BCV62 215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCV62 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCV62 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCV62 215 fall under?
The BCV62 215 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BCV62 215 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCV62 215 you can contact the distributor directly for product support, shipping queries etc.
Is the BCV62 215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BCV62 215 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for BCV62 215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCV62 215 often in real-time on the comparison pages.
What if I can't find stock of BCV62 215?
You can fill out our help required form which you can use to request a quote for BCV62 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.