Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0373
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
13,600
in stock
|
Buy Now | |
Future Electronics
from US$0.0481
|
147,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
3,522
in stock
|
Buy Now | |
element14
from US$0.09
|
3,522
in stock
|
Buy Now | |
Farnell
from US$0.07
|
3,522
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
3,140
in stock
|
Buy Now | |
Chip One Stop
from US$0.0373
|
19
in stock
|
Buy Now | |
Avnet Silica
-
|
246,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
24,000
in stock
|
Buy Now | |
Avnet America
from US$0.0449
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now |
Transistor Polarity | Dual PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -60V |
Power Dissipation Pd | 250mW |
DC Collector Current | -500mA |
DC Current Gain hFE | 2000hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
BCV46 Series 60 V 500 mA Surface Mount PNP Darlington Transistor - SOT-23 | Future Electronics |
Darlington Trans. PNP 60V 500mA TO-236AB | RS |
Transistor, Pnp, 60V, 0.5A, Sot-23 | Newark Electronics |
TRANSISTOR, PNP, 60V, 0.5A, SOT-23 | element14 |
Transistor: PNP | Transfer Multisort Elektronik |
Trans Darlington PNP 60V 0.5A 3-Pin TO-236AB T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a BCV46 215?
Additional datasheets, footprints and schematics for BCV46 215 are listed on our Part Details page. You can also find images and similar parts to BCV46 215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCV46 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCV46 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCV46 215 fall under?
The BCV46 215 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BCV46 215 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCV46 215 you can contact the distributor directly for product support, shipping queries etc.
Is the BCV46 215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BCV46 215 have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for BCV46 215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCV46 215 often in real-time on the comparison pages.
What if I can't find stock of BCV46 215?
You can fill out our help required form which you can use to request a quote for BCV46 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.