Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
895
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,000
in stock
|
Buy Now | |
Avnet Silica
-
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
-
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
element14
from US$0.15
|
-
|
Buy Now |
Transistor Polarity | Dual NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 30V |
Power Dissipation Pd | 1.3W |
DC Collector Current | 500mA |
DC Current Gain hFE | 4000hFE |
Transistor Case Style | SOT-89 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Transistor: NPN | Transfer Multisort Elektronik |
Trans Darlington NPN 30V 0.5A 4-Pin(3+Tab) SOT-89 T/R | EBV Elektronik |
Trans, Darlington, 30V, 220Mhz, Sot-89-3 | Newark Electronics |
BCV29 Series 30 V 500 mA SMT NPN Darlington Transistor - SOT-89 | Future Electronics |
TRANS, DARLINGTON, 30V, 220MHZ, SOT-89-3 | element14 |
Where can I find additional details, specifications and documents for a BCV29 115?
Additional datasheets, footprints and schematics for BCV29 115 are listed on our Part Details page. You can also find images and similar parts to BCV29 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCV29 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCV29 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCV29 115 fall under?
The BCV29 115 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BCV29 115 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCV29 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BCV29 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BCV29 115 have stock available?
Authorised distributors including Transfer Multisort Elektronik, EBV Elektronik, Avnet Silica, Newark Electronics and Future Electronics have stock available or on a lead time for BCV29 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCV29 115 often in real-time on the comparison pages.
What if I can't find stock of BCV29 115?
You can fill out our help required form which you can use to request a quote for BCV29 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.