Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0268
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
21,000
in stock
|
Buy Now | |
Farnell
from US$0.0461
|
3,299,238
in stock
|
Buy Now | |
Future Electronics
from US$0.0379
|
72,000
in stock
|
Buy Now | |
Avnet America
from US$0.0268
|
27,000
in stock
|
Buy Now | |
element14
from US$0.08
|
13,632
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
6,110
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
4,780
in stock
|
Buy Now | |
Chip One Stop
from US$0.0379
|
4,750
in stock
|
Buy Now | |
Avnet Silica
-
|
69,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
15,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.05
|
-
|
Buy Now |
Transistor Polarity | Dual NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 30V |
Power Dissipation Pd | 250mW |
DC Collector Current | 500mA |
DC Current Gain hFE | 4000hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
BCV27 Series 30 V 500 mA SMT NPN Darlington Transistor - SOT-23 | Future Electronics |
Trans Darlington NPN 30V 0.5A 3-Pin TO-236AB T/R | Avnet America |
Darlington Trans. NPN 30V 500mA TO-236AB | RS |
TRANS, DARLINGTON, 30V, 220MHZ, SOT-23-3 | element14 |
Transistor: NPN | Transfer Multisort Elektronik |
Trans, Darlington, 30V, 220Mhz, Sot-23-3, Transistor Polarity-Dual Npn, Collector Emitter Voltage V Brceo-30V, Power Dissipation Pd-250Mw, Dc Collector Current-500Ma, Dc Current Gain Hfe-4000Hfe Rohs Compliant: Yes |Nexperia BCV27,215 | Newark Electronics |
Where can I find additional details, specifications and documents for a BCV27 215?
Additional datasheets, footprints and schematics for BCV27 215 are listed on our Part Details page. You can also find images and similar parts to BCV27 215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCV27 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCV27 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCV27 215 fall under?
The BCV27 215 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BCV27 215 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCV27 215 you can contact the distributor directly for product support, shipping queries etc.
Is the BCV27 215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BCV27 215 have stock available?
Authorised distributors including Farnell, Future Electronics, Avnet America, RS and element14 have stock available or on a lead time for BCV27 215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCV27 215 often in real-time on the comparison pages.
What if I can't find stock of BCV27 215?
You can fill out our help required form which you can use to request a quote for BCV27 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.