Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$146.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$146.44
|
No stock
|
Buy Now |
Sensor Output | PNP |
---|---|
Supply Voltage DC Min | 10V |
Supply Voltage DC Max | 35V |
Output Current | 20mA |
Response Time | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Body Material | PBT (Polybutylene Terephthalate) |
Level Sensor Type | Solid |
Supply Voltage Range DC | 10V to 35V |
CAPACITIVE, M30, PNP | Farnell |
Where can I find additional details, specifications and documents for a BCS M30BBM2-PPCFAG-S04G?
Additional datasheets, footprints and schematics for BCS M30BBM2-PPCFAG-S04G are listed on our Part Details page. You can also find images and similar parts to BCS M30BBM2-PPCFAG-S04G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCS M30BBM2-PPCFAG-S04G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCS M30BBM2-PPCFAG-S04G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCS M30BBM2-PPCFAG-S04G fall under?
The BCS M30BBM2-PPCFAG-S04G is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to BCS M30BBM2-PPCFAG-S04G when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCS M30BBM2-PPCFAG-S04G you can contact the distributor directly for product support, shipping queries etc.
Is the BCS M30BBM2-PPCFAG-S04G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BCS M30BBM2-PPCFAG-S04G have stock available?
Authorised distributors including Farnell have stock available or on a lead time for BCS M30BBM2-PPCFAG-S04G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCS M30BBM2-PPCFAG-S04G often in real-time on the comparison pages.
What if I can't find stock of BCS M30BBM2-PPCFAG-S04G?
You can fill out our help required form which you can use to request a quote for BCS M30BBM2-PPCFAG-S04G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.