Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensing Range Max | 25mm |
---|---|
Thread Size - Metric | M30 |
Sensor Output | PNP |
Supply Voltage DC Min | 10V |
Supply Voltage DC Max | 30V |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Sensing Range | 1mm to 25mm |
Supply Voltage Range DC | 10V to 30V |
Capacitive sensor, M30 Sr 25mm | RS |
Sensor: capacitive | Transfer Multisort Elektronik |
SENSOR, CAPACITIVE, M30, PNP | Farnell |
Where can I find additional details, specifications and documents for a BCS M30BBE2-PSC25H-S04K?
Additional datasheets, footprints and schematics for BCS M30BBE2-PSC25H-S04K are listed on our Part Details page. You can also find images and similar parts to BCS M30BBE2-PSC25H-S04K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCS M30BBE2-PSC25H-S04K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCS M30BBE2-PSC25H-S04K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCS M30BBE2-PSC25H-S04K fall under?
The BCS M30BBE2-PSC25H-S04K is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to BCS M30BBE2-PSC25H-S04K when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCS M30BBE2-PSC25H-S04K you can contact the distributor directly for product support, shipping queries etc.
Is the BCS M30BBE2-PSC25H-S04K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BCS M30BBE2-PSC25H-S04K have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik and Farnell have stock available or on a lead time for BCS M30BBE2-PSC25H-S04K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCS M30BBE2-PSC25H-S04K often in real-time on the comparison pages.
What if I can't find stock of BCS M30BBE2-PSC25H-S04K?
You can fill out our help required form which you can use to request a quote for BCS M30BBE2-PSC25H-S04K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.