Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Systems | Board-to-Board |
---|---|
Pitch Spacing | 2.54mm |
No. of Rows | 1Rows |
No. of Contacts | 17Contacts |
Connector Mounting | Through Hole Mount |
Gender | Receptacle |
RoHS Compliant | Yes |
Connector, Receptacle, 17 Contacts, 1 Row, Through Hole, 2.54 Mm | Newark Electronics |
Headers & Wire Housings Pass-Through Socket Strip, 0.100 pitch | Sager |
PCB Receptacle, Board-to-Board, 2.54 mm, 1 Rows, 17 Contacts, Through Hole Mount, BCS Series | Avnet America |
Where can I find additional details, specifications and documents for a BCS-117-F-S-HE?
Additional datasheets, footprints and schematics for BCS-117-F-S-HE are listed on our Part Details page. You can also find images and similar parts to BCS-117-F-S-HE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCS-117-F-S-HE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCS-117-F-S-HE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCS-117-F-S-HE fall under?
The BCS-117-F-S-HE is listed under Connectors > PCB Receptacles.
Can I view similar or alternative parts?
You can view similar parts to BCS-117-F-S-HE when available in the PCB Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCS-117-F-S-HE you can contact the distributor directly for product support, shipping queries etc.
Is the BCS-117-F-S-HE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BCS-117-F-S-HE have stock available?
Authorised distributors including Newark Electronics, Sager, Powell Electronics and Avnet America have stock available or on a lead time for BCS-117-F-S-HE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCS-117-F-S-HE often in real-time on the comparison pages.
What if I can't find stock of BCS-117-F-S-HE?
You can fill out our help required form which you can use to request a quote for BCS-117-F-S-HE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.