Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Systems | Board-to-Board |
---|---|
Pitch Spacing | 2.54mm |
No. of Rows | 1Rows |
No. of Contacts | 2Contacts |
Connector Mounting | Through Hole Mount |
Gender | Receptacle |
RoHS Compliant | Yes |
Connector, Receptacle, 2 Contacts, 1 Row, Through Hole, 2.54 Mm | Newark Electronics |
Headers & Wire Housings Pass-Through Socket Strip, 0.100 pitch | Sager |
PCB Receptacle, Board-to-Board, 2.54 mm, 1 Rows, 2 Contacts, Through Hole Mount, BCS Series | Avnet America |
Where can I find additional details, specifications and documents for a BCS-102-F-S-PE?
Additional datasheets, footprints and schematics for BCS-102-F-S-PE are listed on our Part Details page. You can also find images and similar parts to BCS-102-F-S-PE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCS-102-F-S-PE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCS-102-F-S-PE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCS-102-F-S-PE fall under?
The BCS-102-F-S-PE is listed under Connectors > PCB Receptacles.
Can I view similar or alternative parts?
You can view similar parts to BCS-102-F-S-PE when available in the PCB Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCS-102-F-S-PE you can contact the distributor directly for product support, shipping queries etc.
Is the BCS-102-F-S-PE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BCS-102-F-S-PE have stock available?
Authorised distributors including Newark Electronics, Sager and Avnet America have stock available or on a lead time for BCS-102-F-S-PE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCS-102-F-S-PE often in real-time on the comparison pages.
What if I can't find stock of BCS-102-F-S-PE?
You can fill out our help required form which you can use to request a quote for BCS-102-F-S-PE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.