Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
17,880
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
3,000
in stock
|
Buy Now | |
element14
from US$0.27
|
3,000
in stock
|
Buy Now | |
Farnell
from US$0.25
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
235
in stock
|
Buy Now | |
Future Electronics
from US$0.23
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now |
Device Topology | Linear |
---|---|
Input Voltage Min | 8V |
Input Voltage Max | 60V |
Output Voltage Max | - |
Output Current Max | - |
Switching Frequency | - |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 160°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Infineon BCR602XTSA1 | RS |
Led Driver, Linear, Smd, Sot-23-6 | Newark Electronics |
LED DRIVER, LINEAR, SMD, SOT-23-6 | element14 |
BCR602 Series 60 V 10 mA Surface Mount Linear LED Controller - SOT-23-6 | Future Electronics |
LED Driver 1-CH 4 LEDs Analog/PWM 5V 6-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a BCR602XTSA1?
Additional datasheets, footprints and schematics for BCR602XTSA1 are listed on our Part Details page. You can also find images and similar parts to BCR602XTSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCR602XTSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCR602XTSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCR602XTSA1 fall under?
The BCR602XTSA1 is listed under Infineon Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to BCR602XTSA1 when available in the Infineon Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCR602XTSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the BCR602XTSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BCR602XTSA1 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for BCR602XTSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCR602XTSA1 often in real-time on the comparison pages.
What if I can't find stock of BCR602XTSA1?
You can fill out our help required form which you can use to request a quote for BCR602XTSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.