Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Linear |
---|---|
Input Voltage Min | 8V |
Input Voltage Max | 60V |
Output Voltage Max | - |
Output Current Max | - |
Switching Frequency | - |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 160°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
LEDDr 60V PG-DSO-8 SMD | Rutronik |
Led Driver, Linear, Smd, Soic-8 | Newark Electronics |
BCR601 Series 60 V 10 mA Surface Mount Linear LED Controller - DSO-8 | Future Electronics |
LED Driver Flyback 1-CH 4 LEDs Analog/Resistance 5.5V 8-Pin SOIC T/R | Avnet America |
LED DRIVER, LINEAR, SMD, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a BCR601XUMA1?
Additional datasheets, footprints and schematics for BCR601XUMA1 are listed on our Part Details page. You can also find images and similar parts to BCR601XUMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCR601XUMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCR601XUMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCR601XUMA1 fall under?
The BCR601XUMA1 is listed under Infineon Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to BCR601XUMA1 when available in the Infineon Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCR601XUMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the BCR601XUMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BCR601XUMA1 have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for BCR601XUMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCR601XUMA1 often in real-time on the comparison pages.
What if I can't find stock of BCR601XUMA1?
You can fill out our help required form which you can use to request a quote for BCR601XUMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.