Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Linear |
---|---|
No. of Outputs | - |
Output Current | - |
Output Voltage | - |
Input Voltage Min | - |
Input Voltage Max | - |
Core Chip | BCR430U |
Dimming Control Type | - |
Kit Contents | Evaluation Board BCR430U |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Infineon Evaluation Board BCR430ULEDBOAR | RS |
Led Lighting Demo Board, Linear, 0.1A | Newark Electronics |
Where can I find additional details, specifications and documents for a BCR430ULEDBOARDTOBO1?
Additional datasheets, footprints and schematics for BCR430ULEDBOARDTOBO1 are listed on our Part Details page. You can also find images and similar parts to BCR430ULEDBOARDTOBO1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCR430ULEDBOARDTOBO1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCR430ULEDBOARDTOBO1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCR430ULEDBOARDTOBO1 fall under?
The BCR430ULEDBOARDTOBO1 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.
Can I view similar or alternative parts?
You can view similar parts to BCR430ULEDBOARDTOBO1 when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCR430ULEDBOARDTOBO1 you can contact the distributor directly for product support, shipping queries etc.
Is the BCR430ULEDBOARDTOBO1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BCR430ULEDBOARDTOBO1 have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for BCR430ULEDBOARDTOBO1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCR430ULEDBOARDTOBO1 often in real-time on the comparison pages.
What if I can't find stock of BCR430ULEDBOARDTOBO1?
You can fill out our help required form which you can use to request a quote for BCR430ULEDBOARDTOBO1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.