BCR402UE6327HTSA1 Semiconductors - ICs by Infineon Technologies

LED DRIVER LOW POWER LEDS 6SC74

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for RS
RS
from US$0.13
3,900
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.17
49,326
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.15
49,326
in stock
Buy Now
Logo for element14
element14
from US$0.15
49,326
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.13
20,100
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.16
17,900
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.14
3,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.11
-
Buy Now

Specifications

Device Topology Constant Current
No. of Outputs 1Outputs
Output Current 20mA
Output Voltage 38V
Driver Case Style SC-74
No. of Pins 6Pins
Input Voltage Min 1.4V
Input Voltage Max 40V
Switching Frequency -
Operating Temperature Min 0°C
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard AEC-Q100
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Device Type LED
Dimming Control Type Digital
LED Driver Application Automotive Lighting General
Operating Temperature Range 0°C to +150°C
Supply Voltage Max 40V
Termination Type Surface Mount Device

Alternative Descriptions

Led Driver, Linear, Sc-74-6 | Newark Electronics
LED DRIVER, LOW POWER LEDS, 6SC74 | Farnell
LED-Dr. 20mA 40Vs SC74 | Schukat Electronic
LED Driver 20mA Adjustable <65mA SC74 | RS
LED Driver, 20mA, 40V max Supply, 0.75W, AEC Q101, 6-Pin SC74 T/R | Avnet America
BCR402UE6327 Series 40 V 65 mA Surface Mount LED Driver - PG-SC74-6 | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BCR402UE6327HTSA1?

Additional datasheets, footprints and schematics for BCR402UE6327HTSA1 are listed on our Part Details page. You can also find images and similar parts to BCR402UE6327HTSA1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BCR402UE6327HTSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCR402UE6327HTSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BCR402UE6327HTSA1 fall under?

The BCR402UE6327HTSA1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to BCR402UE6327HTSA1 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BCR402UE6327HTSA1 you can contact the distributor directly for product support, shipping queries etc.

Is the BCR402UE6327HTSA1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BCR402UE6327HTSA1 have stock available?

Authorised distributors including Newark Electronics, Farnell, element14, Schukat Electronic and Chip One Stop have stock available or on a lead time for BCR402UE6327HTSA1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BCR402UE6327HTSA1 often in real-time on the comparison pages.

What if I can't find stock of BCR402UE6327HTSA1?

You can fill out our help required form which you can use to request a quote for BCR402UE6327HTSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay