Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0230
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
40,150
in stock
|
Buy Now | |
element14
from US$0.10
|
40,150
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
17,778
in stock
|
Buy Now | |
RS
from US$0.11
|
8,300
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0230
|
295
in stock
|
Buy Now |
IC Function | Active Bias Controller |
---|---|
Supply Voltage Min | 1.8V |
Supply Voltage Max | 18V |
IC Package Type | SOT-343 |
No. of Pins | 4Pins |
Operating Temperature Min | - |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Driver Case Style | SOT-343 |
ACTIVE BIAS CTRL, 18V, SOT-343-4 | element14 |
Infineon LED Driver BCR400WH6327XTSA1 | RS |
BCR400W Series 18 V 10 mA 330 mW Surface Mount Bias Controller - SOT-343 | Future Electronics |
Active Bias Current Controller, 0.33W, 4-Pin SOT-343 T/R | Avnet America |
Active Bias Ctrl, 18V, Sot-343-4 | Newark Electronics |
Where can I find additional details, specifications and documents for a BCR400WH6327XTSA1?
Additional datasheets, footprints and schematics for BCR400WH6327XTSA1 are listed on our Part Details page. You can also find images and similar parts to BCR400WH6327XTSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCR400WH6327XTSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCR400WH6327XTSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCR400WH6327XTSA1 fall under?
The BCR400WH6327XTSA1 is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to BCR400WH6327XTSA1 when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCR400WH6327XTSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the BCR400WH6327XTSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BCR400WH6327XTSA1 have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, RS and Future Electronics have stock available or on a lead time for BCR400WH6327XTSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCR400WH6327XTSA1 often in real-time on the comparison pages.
What if I can't find stock of BCR400WH6327XTSA1?
You can fill out our help required form which you can use to request a quote for BCR400WH6327XTSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.