BCPRO600 Power Supplies by Tripp Lite

UPS, 120V, 345W

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Starting From Stock
Logo for Avnet America Avnet America -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Power Supply Approvals ITE
No. of Outlets 6Outlets
Capacity (VA / W) 600VA / 345W
Input Voltage AC Max 120V
Output Voltage 120VAC
Backup Time - Full Load 5.7min
Length 190.5mm
Width 132.08mm
RoHS Compliant NA

Alternative Descriptions

Ups, 120V, 345W | Newark Electronics
600VA 345W UPS DESKTOP BATTERY BACK UP TOWER 120V USB PC MAC | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BCPRO600?

Additional datasheets, footprints and schematics for BCPRO600 are listed on our Part Details page. You can also find images and similar parts to BCPRO600 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BCPRO600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCPRO600 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BCPRO600 fall under?

The BCPRO600 is listed under Power & Line Protection > Power Supplies > UPS - Uninterruptible Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to BCPRO600 when available in the UPS - Uninterruptible Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BCPRO600 you can contact the distributor directly for product support, shipping queries etc.

Is the BCPRO600 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BCPRO600 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for BCPRO600.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BCPRO600 often in real-time on the comparison pages.

What if I can't find stock of BCPRO600?

You can fill out our help required form which you can use to request a quote for BCPRO600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay