Status: | Unknown |
---|---|
Series: | BCP51 Series |
RoHS: | Unknown |
Prices starting from US$0.0435
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.16 |
250
|
Buy Now | |
Future Electronics | US$0.0435 |
134,000
|
Buy Now | |
Avnet America | US$0.07 |
42,000
|
Buy Now | |
Newark Electronics | US$0.13 |
18,355
|
Buy Now | |
element14 | US$0.15 |
18,355
|
Buy Now | |
Farnell | US$0.15 |
18,355
|
Buy Now | |
Chip One Stop | US$0.08 |
1,800
|
Buy Now | |
Transfer Multisort Elektronik | US$0.10 |
733
|
Buy Now | |
EBV Elektronik | - |
20,000
|
Buy Now | |
Avnet Asia | US$0.08 |
-
|
Buy Now |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -45V |
Transition Frequency ft | 145MHz |
Power Dissipation Pd | 650mW |
DC Collector Current | -1A |
DC Current Gain hFE | 100hFE |
Transistor Case Style | SOT-223 |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | BCP51 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
BCP51 Series 45 V 1 A Surface Mount PNP Medium Power Transistor - SOT-223 | Future Electronics |
Trans GP BJT PNP 45V 1A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
Bipolar (Bjt) Single Transistor, Pnp, 80 V, 145 Mhz, 650 Mw, 1 A, 100 Rohs Compliant: Yes |Nexperia BCP51-16,115 | Newark Electronics |
TRANSISTOR, PNP, SOT-223 | element14 |
Transistor: PNP | Transfer Multisort Elektronik |
PNP transistor,BCP51-16 1A | RS |
Where can I find additional details, specifications and documents for a BCP51-16 115?
Additional datasheets, footprints and schematics for BCP51-16 115 are listed on our Part Details page. You can also find images and similar parts to BCP51-16 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCP51-16 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCP51-16 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCP51-16 115 fall under?
The BCP51-16 115 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to BCP51-16 115 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCP51-16 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BCP51-16 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BCP51-16 115 have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for BCP51-16 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCP51-16 115 often in real-time on the comparison pages.
What if I can't find stock of BCP51-16 115?
You can fill out our help required form which you can use to request a quote for BCP51-16 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.