Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
6,325
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
6,325
in stock
|
Buy Now | |
element14
from US$0.12
|
6,325
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | Dual PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -45V |
Power Dissipation Pd | 350mW |
DC Collector Current | -100mA |
DC Current Gain hFE | 0.95hFE |
Transistor Case Style | DFN1010B |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Trans Array, Aec-Q101, Dual Pnp, -45V Rohs Compliant: Yes |Nexperia BCM857QASZ | Newark Electronics |
TRANS ARRAY, AEC-Q101, DUAL PNP, -45V | element14 |
Trans BJT Array Dual PNP 45V 0.1A 6-Pin DFN T/R | EBV Elektronik |
BCM857QAS Series 80 V 1 A SMT PNP/PNP Matched Double Transistor - DFN1010B-6 | Future Electronics |
Where can I find additional details, specifications and documents for a BCM857QASZ?
Additional datasheets, footprints and schematics for BCM857QASZ are listed on our Part Details page. You can also find images and similar parts to BCM857QASZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCM857QASZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCM857QASZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCM857QASZ fall under?
The BCM857QASZ is listed under Nexperia Parts.
Can I view similar or alternative parts?
You can view similar parts to BCM857QASZ when available in the Nexperia Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCM857QASZ you can contact the distributor directly for product support, shipping queries etc.
Is the BCM857QASZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BCM857QASZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Future Electronics have stock available or on a lead time for BCM857QASZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCM857QASZ often in real-time on the comparison pages.
What if I can't find stock of BCM857QASZ?
You can fill out our help required form which you can use to request a quote for BCM857QASZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.