Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
3,040
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
297,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
12,106
in stock
|
Buy Now | |
element14
from US$0.23
|
11,989
in stock
|
Buy Now | |
Farnell
from US$0.10
|
11,989
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
2,980
in stock
|
Buy Now | |
EBV Elektronik
-
|
234,000
in stock
|
Buy Now | |
Avnet Silica
-
|
81,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -45V |
Power Dissipation Pd | 200mW |
DC Collector Current | -100mA |
DC Current Gain hFE | 290hFE |
Transistor Case Style | SOT-363 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Collector Emitter Saturation Voltage Vce(on) | -200mV |
Continuous Collector Current Ic Max | 100mA |
Current Ic Continuous a Max | 100mA |
Current Ic hFE | 2mA |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Typ | 250MHz |
Hfe Min | 200 |
Module Configuration | Dual |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Power Dissipation Ptot Max | 200mW |
Power Dissipation per device Max | 300mW |
SMD Marking | A9* |
Transition Frequency ft | 175MHz |
Voltage Vcbo | 50V |
BCM857 Series 45 V 100 mA SMT PNP/PNP Matched Double Transistor - SOT-363 | Future Electronics |
Trans, Pnp, -45V, 150Deg C, 0.2W | Newark Electronics |
TRANSISTOR, MATCHED, SOT-363 | element14 |
PNP/PNP matched dual Transistor,BCM857BS | RS |
Transistor: PNP x2 | Transfer Multisort Elektronik |
Trans GP BJT PNP 45V 0.1A 6-Pin TSSOP T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a BCM857BS 115?
Additional datasheets, footprints and schematics for BCM857BS 115 are listed on our Part Details page. You can also find images and similar parts to BCM857BS 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCM857BS 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCM857BS 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCM857BS 115 fall under?
The BCM857BS 115 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BCM857BS 115 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCM857BS 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BCM857BS 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BCM857BS 115 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for BCM857BS 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCM857BS 115 often in real-time on the comparison pages.
What if I can't find stock of BCM857BS 115?
You can fill out our help required form which you can use to request a quote for BCM857BS 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.