Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
element14
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
Farnell
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | Dual NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 45V |
Power Dissipation Pd | 350mW |
DC Collector Current | 100mA |
DC Current Gain hFE | 0.95hFE |
Transistor Case Style | DFN1010B |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Trans BJT Array Dual NPN 45V 0.1A 6-Pin DFN T/R | Avnet Silica |
Trans Array, Aec-Q101, Dual Npn, 45V Rohs Compliant: Yes |Nexperia BCM847QASZ | Newark Electronics |
BCM847QAS Series 80 V 1 A SMT NPN/NPN Matched Double Transistor - DFN1010B-6 | Future Electronics |
TRANS ARRAY, AEC-Q101, DUAL NPN, 45V | element14 |
Where can I find additional details, specifications and documents for a BCM847QASZ?
Additional datasheets, footprints and schematics for BCM847QASZ are listed on our Part Details page. You can also find images and similar parts to BCM847QASZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCM847QASZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCM847QASZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCM847QASZ fall under?
The BCM847QASZ is listed under Nexperia Parts.
Can I view similar or alternative parts?
You can view similar parts to BCM847QASZ when available in the Nexperia Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCM847QASZ you can contact the distributor directly for product support, shipping queries etc.
Is the BCM847QASZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BCM847QASZ have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for BCM847QASZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCM847QASZ often in real-time on the comparison pages.
What if I can't find stock of BCM847QASZ?
You can fill out our help required form which you can use to request a quote for BCM847QASZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.