Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
20,020
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
20,020
in stock
|
Buy Now | |
element14
from US$0.09
|
20,020
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
9,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now |
Transistor Polarity | Dual NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 65V |
Power Dissipation Pd | 300mW |
DC Collector Current | 100mA |
DC Current Gain hFE | 200hFE |
Transistor Case Style | SOT-363 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Trans, Dual Npn, Aec-Q101, 65V, Sot363 | Newark Electronics |
TRANS, DUAL NPN, AUTO, 65V, SOT363 | element14 |
BCM846BS Series 65 V 100 mA 200 mW Surface Mount NPN/PNP Transistor - TSSOP-6 | Future Electronics |
Trans GP BJT NPN 65V 0.1A 6-Pin TSSOP T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a BCM846BSX?
Additional datasheets, footprints and schematics for BCM846BSX are listed on our Part Details page. You can also find images and similar parts to BCM846BSX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCM846BSX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCM846BSX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCM846BSX fall under?
The BCM846BSX is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BCM846BSX when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCM846BSX you can contact the distributor directly for product support, shipping queries etc.
Is the BCM846BSX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BCM846BSX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and EBV Elektronik have stock available or on a lead time for BCM846BSX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCM846BSX often in real-time on the comparison pages.
What if I can't find stock of BCM846BSX?
You can fill out our help required form which you can use to request a quote for BCM846BSX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.