Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
5,760
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
1,022
in stock
|
Buy Now | |
element14
from US$0.12
|
1,022
in stock
|
Buy Now | |
Farnell
from US$0.11
|
1,022
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 45V |
Power Dissipation Pd | 390mW |
DC Collector Current | 100mA |
DC Current Gain hFE | 290hFE |
Transistor Case Style | SOT-143B |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Gain Bandwidth ft Typ | 250MHz |
Module Configuration | Dual |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Transition Frequency ft | 250MHz |
BJT,NPN,dual,matched,45V,100mA,SOT143B | RS |
Transistor,npn/Npn Matched,sot143B | Newark Electronics |
TRANSISTOR,NPN/NPN MATCHED,SOT143B | element14 |
Trans GP BJT NPN 45V 0.1A 4-Pin(3+Tab) SOT-143B T/R | EBV Elektronik |
BCM61 Series 45 V 100 mA 220 mW SMT NPN/NPN Matched Double Transistor -SOT-143B | Future Electronics |
Where can I find additional details, specifications and documents for a BCM61B 215?
Additional datasheets, footprints and schematics for BCM61B 215 are listed on our Part Details page. You can also find images and similar parts to BCM61B 215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCM61B 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCM61B 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCM61B 215 fall under?
The BCM61B 215 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BCM61B 215 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCM61B 215 you can contact the distributor directly for product support, shipping queries etc.
Is the BCM61B 215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BCM61B 215 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for BCM61B 215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCM61B 215 often in real-time on the comparison pages.
What if I can't find stock of BCM61B 215?
You can fill out our help required form which you can use to request a quote for BCM61B 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.