BCM54616C0KFBG Network Controllers by Broadcom

ETHERNET TRANSCEIVER, 1GBPS, FBGA-100

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.80

Distributor Stock
Logo for Farnell
Farnell
from US$10.00
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.42
-
Buy Now
Logo for Avnet America
Avnet America
from US$6.80
-
Buy Now
Logo for element14
element14
from US$8.74
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Data Rate 1Gbps
Ethernet Type IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Controller IC Case Style FBGA
No. of Pins 100Pins
IC Interface Type MII,
RoHS Compliant Yes

Alternative Descriptions

Ethernet Transceiver, 1Gbps, Fbga-100 | Newark Electronics
SINGLE GBE PHY | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BCM54616C0KFBG?

Additional datasheets, footprints and schematics for BCM54616C0KFBG are listed on our Part Details page. You can also find images and similar parts to BCM54616C0KFBG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BCM54616C0KFBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCM54616C0KFBG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BCM54616C0KFBG fall under?

The BCM54616C0KFBG is listed under Semiconductors - ICs > Network Controllers > Ethernet Controllers.

Can I view similar or alternative parts?

You can view similar parts to BCM54616C0KFBG when available in the Ethernet Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BCM54616C0KFBG you can contact the distributor directly for product support, shipping queries etc.

Is the BCM54616C0KFBG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for BCM54616C0KFBG have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Asia have stock available or on a lead time for BCM54616C0KFBG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BCM54616C0KFBG often in real-time on the comparison pages.

What if I can't find stock of BCM54616C0KFBG?

You can fill out our help required form which you can use to request a quote for BCM54616C0KFBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay